"10 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
SMD socket connector 2.54 mm, single row
CONN SOCKET 10POS 0.1 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 801-87-010-30-480101-ND | 801-87-010-30-480101 | 801-87-010-30-480101 |
| Product Name | Headers, Receptacles, Female Sockets | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |