Preci-Dip SA IC & Component Sockets 801-87-010-20-001101

Description
Right angle socket connector 2.54 mm, so
Request a Quote
Description
Right angle socket connector 2.54 mm, so
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
801-87-010-20-001101
IC & Component Sockets 801-87-010-20-001101
Right angle socket connector 2.54 mm, so

Right angle socket connector 2.54 mm, so

Buy Now
Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole Automotive - 620-801-87-010-20-001101 - Utmel Electronic Limited
Hong Kong, China
Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole Automotive
620-801-87-010-20-001101
Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole Automotive 620-801-87-010-20-001101
Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole Automotive

Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole Automotive

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
801-87-010-20-001101
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 801-87-010-20-001101
CONN SOCKET 10P 0.1 GOLD PCB R/A

CONN SOCKET 10P 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 801-87-010-20-001101 620-801-87-010-20-001101 801-87-010-20-001101
Product Name IC & Component Sockets Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole Automotive Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Right Angle; Right Angle
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details