"5 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
Straight socket connector 2.54 mm, low p
CONN SOCKET 5POS 0.1 GOLD PCB
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 801-87-005-10-012101-ND | 801-87-005-10-012101 | 7022830P | 801-87-005-10-012101 |
| Product Name | Headers, Receptacles, Female Sockets | IC & Component Sockets | SIL Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 5 # |