"Connector Header Surface Mount 48 position 0.100"" (2.54mm)"
CONN HEADER SMD 48POS 2.54MM
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 800-10-048-30-480101-ND | 800-10-048-30-480101 | 800-10-048-30-480101 |
| Product Name | Headers, Male Pins | Contacts | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 150 volts | 150 volts | |
| Current Rating | 3.0 amps | 3.0 amps |