Preci-Dip SA IC & Component Sockets 800-10-037-66-001101

Description
Press-fit pin connector 2.54 mm, single
Request a Quote Datasheet
Description
Press-fit pin connector 2.54 mm, single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
800-10-037-66-001101
IC & Component Sockets 800-10-037-66-001101
Press-fit pin connector 2.54 mm, single

Press-fit pin connector 2.54 mm, single

Buy Now
Headers, Male Pins - 800-10-037-66-001101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
800-10-037-66-001101-ND
Headers, Male Pins 800-10-037-66-001101-ND
"Connector Header Through Hole 37 position 0.100"" (2.54mm)"

"Connector Header Through Hole 37 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 800-10-037-66-001101 800-10-037-66-001101-ND
Product Name IC & Component Sockets Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10204800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
Headers, Male Pins - A28590-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details