Preci-Dip SA IC Sockets 540-88-068-24-008

Description
Preci-Dip 540-88-068-24-008 IC Socket
Request a Quote Datasheet
Description
Preci-Dip 540-88-068-24-008 IC Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 7019402P - RS Components, Ltd.
Corby, Northants, United Kingdom
IC Sockets
7019402P
IC Sockets 7019402P
Preci-Dip 540-88-068-24-008 IC Socket

Preci-Dip 540-88-068-24-008 IC Socket

Supplier's Site
IC Sockets - 7019402 - RS Components, Ltd.
Corby, Northants, United Kingdom
IC Sockets
7019402
IC Sockets 7019402
Preci-Dip 540-88-068-24-008 IC Socket

Preci-Dip 540-88-068-24-008 IC Socket

Supplier's Site
IC & Component Sockets - 540-88-068-24-008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
540-88-068-24-008
IC & Component Sockets 540-88-068-24-008
Sockets for plastic leaded chip carriers

Sockets for plastic leaded chip carriers

Buy Now
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1351197-540-88-068-24-008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1351197-540-88-068-24-008
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1351197-540-88-068-24-008
Win Source Part Number: 1351197-540-88-068-2 4-008 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 540 Type: PLCC Features: Closed Frame Termination: Solder Package: Bulk Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 16 Number of Positions or Pins (Grid): 68 (4 x 17) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Phosphor Bronze Termination Post Length: 0.122" (3.10mm) Contact Resistance: 20mOhm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Preci-Dip Base Product Number: 540-88

Win Source Part Number: 1351197-540-88-068-24-008
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Series: 540
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Bulk
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 16
Number of Positions or Pins (Grid): 68 (4 x 17)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.122" (3.10mm)
Contact Resistance: 20mOhm
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Preci-Dip
Base Product Number: 540-88

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 7019402P 7019402 540-88-068-24-008 1351197-540-88-068-24-008
Product Name IC Sockets IC Sockets IC & Component Sockets Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Product Type IC Socket IC Socket IC Socket IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket Plcc socket
Mounting DIP Solder; Dip Through-Hole; Through Hole
Number of Contacts 68 68 68
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103264-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers