Straight pin connector 2.54 mm, height 4
CONN HEADER VERT 72POS 2.54MM
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 450-80-272-00-001101 | 450-80-272-00-001101 |
| Product Name | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Solder | |
| Mounting | Through Hole |