Preci-Dip SA Headers, Male Pins 350-80-136-00-001101

Description
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 350-80-136-00-001101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
350-80-136-00-001101-ND
Headers, Male Pins 350-80-136-00-001101-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
350-80-136-00-001101
IC & Component Sockets 350-80-136-00-001101
Straight pin connector 2.54 mm, height 4

Straight pin connector 2.54 mm, height 4

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 350-80-136-00-001101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
350-80-136-00-001101
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 350-80-136-00-001101
CONN HEADER VERT 36POS 2.54MM

CONN HEADER VERT 36POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 350-80-136-00-001101-ND 350-80-136-00-001101 350-80-136-00-001101
Product Name Headers, Male Pins IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 150 volts 150 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Ribbon Cable Connectors - 1-102160-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Nano Strip Connectors - A79041-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers