Preci-Dip SA Headers, Male Pins 350-10-158-00-001101

Description
"Connector Header Through Hole 58 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 58 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 350-10-158-00-001101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
350-10-158-00-001101-ND
Headers, Male Pins 350-10-158-00-001101-ND
"Connector Header Through Hole 58 position 0.100"" (2.54mm)"

"Connector Header Through Hole 58 position 0.100"" (2.54mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
350-10-158-00-001101
IC & Component Sockets 350-10-158-00-001101
Straight pin connector 2.54 mm, height 4

Straight pin connector 2.54 mm, height 4

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 350-10-158-00-001101-ND 350-10-158-00-001101
Product Name Headers, Male Pins IC & Component Sockets
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Headers, Male Pins - A28641-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details