Preci-Dip SA IC & Component Sockets 350-10-129-00-018101

Description
Straight pin connector 2.54 mm, height 4
Request a Quote
Description
Straight pin connector 2.54 mm, height 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
350-10-129-00-018101
IC & Component Sockets 350-10-129-00-018101
Straight pin connector 2.54 mm, height 4

Straight pin connector 2.54 mm, height 4

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 350-10-129-00-018101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
350-10-129-00-018101
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 350-10-129-00-018101
CONN HEADER VERT 29POS 2.54MM

CONN HEADER VERT 29POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 350-10-129-00-018101 350-10-129-00-018101
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers