Straight socket connector 2.54 mm, heigh
"30 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
CONN SOCKET 30POS 0.1 GOLD PCB
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 310-87-130-41-001101 | 1212-1110-ND | 310-87-130-41-001101 |
| Product Name | IC & Component Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |