Preci-Dip SA IC & Component Sockets 310-87-112-01-640101

Description
Straight socket connector 2.54 mm height
Request a Quote
Description
Straight socket connector 2.54 mm height
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
310-87-112-01-640101
IC & Component Sockets 310-87-112-01-640101
Straight socket connector 2.54 mm height

Straight socket connector 2.54 mm height

Buy Now
SIL Sockets - 7023000P - RS Components, Ltd.
Corby, Northants, United Kingdom
SIL Sockets
7023000P
SIL Sockets 7023000P
Preci-Dip 310-87-112-01-640101

Preci-Dip 310-87-112-01-640101

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 310-87-112-01-640101 7023000P
Product Name IC & Component Sockets SIL Sockets
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details