Preci-Dip SA Headers, Receptacles, Female Sockets 310-83-139-41-001101

Description
"39 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"39 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 310-83-139-41-001101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
310-83-139-41-001101-ND
Headers, Receptacles, Female Sockets 310-83-139-41-001101-ND
"39 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"

"39 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
310-83-139-41-001101
IC & Component Sockets 310-83-139-41-001101
Straight socket connector 2.54 mm, heigh

Straight socket connector 2.54 mm, heigh

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 310-83-139-41-001101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
310-83-139-41-001101
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 310-83-139-41-001101
CONN SOCKET 39POS 0.1 GOLD PCB

CONN SOCKET 39POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 310-83-139-41-001101-ND 310-83-139-41-001101 310-83-139-41-001101
Product Name Headers, Receptacles, Female Sockets IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Socket Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-117LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Headers, Male Pins - A28562-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details