Preci-Dip SA Connectors,Interconnects 08-0918-03

Description
Manufacturer: Preci-Dip Win Source Part Number: 147458-08-0918-03 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Preci-Dip Win Source Part Number: 147458-08-0918-03 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 147458-08-0918-03 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
147458-08-0918-03
Connectors,Interconnects 147458-08-0918-03
Manufacturer: Preci-Dip Win Source Part Number: 147458-08-0918-03 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Preci-Dip
Win Source Part Number: 147458-08-0918-03
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers,Male Pins
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 147458-08-0918-03
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details