Preci-Dip SA Connectors,Interconnects 08-0809-02

Description
Manufacturer: Preci-Dip Win Source Part Number: 147455-08-0809-02 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Preci-Dip Win Source Part Number: 147455-08-0809-02 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 147455-08-0809-02 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
147455-08-0809-02
Connectors,Interconnects 147455-08-0809-02
Manufacturer: Preci-Dip Win Source Part Number: 147455-08-0809-02 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Preci-Dip
Win Source Part Number: 147455-08-0809-02
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers,Male Pins
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 147455-08-0809-02
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details