Preci-Dip SA Connectors,Interconnects 08-0583-06

Description
Manufacturer: Preci-Dip Win Source Part Number: 147135-08-0583-06 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Preci-Dip Win Source Part Number: 147135-08-0583-06 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 147135-08-0583-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
147135-08-0583-06
Connectors,Interconnects 147135-08-0583-06
Manufacturer: Preci-Dip Win Source Part Number: 147135-08-0583-06 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Preci-Dip
Win Source Part Number: 147135-08-0583-06
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers,Male Pins
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 147135-08-0583-06
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details