Preci-Dip SA Connectors,Interconnects 08-0309-01

Description
Manufacturer: Preci-Dip Win Source Part Number: 147102-08-0309-01 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Preci-Dip Win Source Part Number: 147102-08-0309-01 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 147102-08-0309-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
147102-08-0309-01
Connectors,Interconnects 147102-08-0309-01
Manufacturer: Preci-Dip Win Source Part Number: 147102-08-0309-01 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Preci-Dip
Win Source Part Number: 147102-08-0309-01
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers,Male Pins
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 147102-08-0309-01
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details