Preci-Dip SA Rectangular Connectors - 08-0266-01 08-0266-01

Description
Manufacturer: Preci-Dip Win Source Part Number: 197166-08-0266-01 Packaging: Bulk Number of Positions: 66 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 150VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.110" (2.79mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.141" (3.60mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Preci-Dip Win Source Part Number: 197166-08-0266-01 Packaging: Bulk Number of Positions: 66 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 150VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.110" (2.79mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.141" (3.60mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 08-0266-01 - 197166-08-0266-01 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 08-0266-01
197166-08-0266-01
Rectangular Connectors - 08-0266-01 197166-08-0266-01
Manufacturer: Preci-Dip Win Source Part Number: 197166-08-0266-01 Packaging: Bulk Number of Positions: 66 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 150VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.110" (2.79mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.141" (3.60mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Preci-Dip
Win Source Part Number: 197166-08-0266-01
Packaging: Bulk
Number of Positions: 66
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 150VDC
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.110" (2.79mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.141" (3.60mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 197166-08-0266-01
Product Name Rectangular Connectors - 08-0266-01
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details