Practical Packaging Solutions DPI Drop Packer item-1142

Description
With Independent Case and Product Feed Whatever your product, from shrink wrapped bottles to 2 gallon jugs, the Combi DPI Drop Packer is your productivity solution. The Combi DPI Drop Packer features a simple brake and gate system for case indexing with no wear parts for maximum uptime. An innovative powered case discharge prevents case-to-case contact after the product is packed. Four points of contact on the case lift and our exclusive soft drop technology support and cushion cases on the up and down stroke. With a one-piece welded tubular steel frame and stainless steel contact parts, the DPI Drop Packer has the strength and ease of service you've come to expect from Combi. Features Extra Heavy Duty Construction One-piece welded framework Heavy duty case lift Simple Intelligent Design Product conveyors feature AC variable speed frequency drive controls Simple brake and gate case control Powered case discharge propels full case off the lift Soft Drop: Reverse flow valve cushions lift on up and down stroke Quick Changeovers (Approx. 10 Minutes) Quick-clamp product lane guides Single point case feed adjustment Modular change parts (packing heads) Full guarding with safety interlocks Other Electrical options are available.
Description
With Independent Case and Product Feed Whatever your product, from shrink wrapped bottles to 2 gallon jugs, the Combi DPI Drop Packer is your productivity solution. The Combi DPI Drop Packer features a simple brake and gate system for case indexing with no wear parts for maximum uptime. An innovative powered case discharge prevents case-to-case contact after the product is packed. Four points of contact on the case lift and our exclusive soft drop technology support and cushion cases on the up and down stroke. With a one-piece welded tubular steel frame and stainless steel contact parts, the DPI Drop Packer has the strength and ease of service you've come to expect from Combi. Features Extra Heavy Duty Construction One-piece welded framework Heavy duty case lift Simple Intelligent Design Product conveyors feature AC variable speed frequency drive controls Simple brake and gate case control Powered case discharge propels full case off the lift Soft Drop: Reverse flow valve cushions lift on up and down stroke Quick Changeovers (Approx. 10 Minutes) Quick-clamp product lane guides Single point case feed adjustment Modular change parts (packing heads) Full guarding with safety interlocks Other Electrical options are available.

Suppliers

Company
Product
Description
Supplier Links
DPI Drop Packer - item-1142 - Practical Packaging Solutions
Chicago, IL, USA
DPI Drop Packer
item-1142
DPI Drop Packer item-1142
With Independent Case and Product Feed Whatever your product, from shrink wrapped bottles to 2 gallon jugs, the Combi DPI Drop Packer is your productivity solution. The Combi DPI Drop Packer features a simple brake and gate system for case indexing with no wear parts for maximum uptime. An innovative powered case discharge prevents case-to-case contact after the product is packed. Four points of contact on the case lift and our exclusive soft drop technology support and cushion cases on the up and down stroke. With a one-piece welded tubular steel frame and stainless steel contact parts, the DPI Drop Packer has the strength and ease of service you've come to expect from Combi. Features Extra Heavy Duty Construction One-piece welded framework Heavy duty case lift Simple Intelligent Design Product conveyors feature AC variable speed frequency drive controls Simple brake and gate case control Powered case discharge propels full case off the lift Soft Drop: Reverse flow valve cushions lift on up and down stroke Quick Changeovers (Approx. 10 Minutes) Quick-clamp product lane guides Single point case feed adjustment Modular change parts (packing heads) Full guarding with safety interlocks Other Electrical options are available.

With Independent Case and Product Feed
Whatever your product, from shrink wrapped bottles to 2 gallon jugs, the Combi DPI Drop Packer is your productivity solution. The Combi DPI Drop Packer features a simple brake and gate system for case indexing with no wear parts for maximum uptime. An innovative powered case discharge prevents case-to-case contact after the product is packed. Four points of contact on the case lift and our exclusive soft drop technology support and cushion cases on the up and down stroke. With a one-piece welded tubular steel frame and stainless steel contact parts, the DPI Drop Packer has the strength and ease of service you've come to expect from Combi.
Features

  • Extra Heavy Duty Construction
    • One-piece welded framework
    • Heavy duty case lift
  • Simple Intelligent Design
    • Product conveyors feature AC variable speed frequency drive controls
    • Simple brake and gate case control
    • Powered case discharge propels full case off the lift
    • Soft Drop: Reverse flow valve cushions lift on up and down stroke
  • Quick Changeovers (Approx. 10 Minutes)
    • Quick-clamp product lane guides
    • Single point case feed adjustment
    • Modular change parts (packing heads)
  • Full guarding with safety interlocks

Other Electrical options are available.

Supplier's Site

Technical Specifications

  Practical Packaging Solutions
Product Category Packaging Machines
Product Number item-1142
Product Name DPI Drop Packer
Machine Type Filling
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 2658735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Dual Barrel Syringe Filling System - RSD12 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Table Top Sealers - ATS-SS-IMP-5/16-16 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Features Portable
Goods Powder; Consumer; BulkOEM
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details