Practical Packaging Solutions AirPouch® EZ-Tear™ Pillow EZ 80803020 VP

Description
AirPouch® EZ-Tear™ Pillows and AirPouch® FastWrap™ Stock List Automated Packaging Systems is the originator and sole manufacturer of genuine AirPouch® EZ-Tear™ pillows and AirPouch FastWrap™ bubble on demand products. Since 1962, we have been committed to providing the highest quality poly bags with the shortest lead times in the industry. Our US plastics manufacturing processes are certified to ISO 9001:2008. Material uniformity and integrity exceed quality standards established by the Flexible Packaging Association (FPA). With multiple manufacturing facilities throughout the world, we offer the largest plastic manufacturing capacity to ensure your supply chain remains constant. AirPouch EZ-Tear pillows and FastWrap bubble on demand products use EarthAware™ biodegradable (EGDC) and recycled (RGT) materials for strength and durability that improve protection while reducing packing and shipping costs, yet are environmentally friendly. Also available is DuraClear 2000™ (DC2), a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength. Available exclusively for AirPouch EZ-Tear pillows is XD Blend™ material (EGXD). XD Blend is engineered using the latest polymer technologies to provide an air pillow with superior strength that also promotes sustainability. XD Blend material comes standard as an EarthAware biodegradable material at an industry leading 0.95 mil thickness To learn more, or to place an order, please call us at 1-888-288-6224.
Description
AirPouch® EZ-Tear™ Pillows and AirPouch® FastWrap™ Stock List Automated Packaging Systems is the originator and sole manufacturer of genuine AirPouch® EZ-Tear™ pillows and AirPouch FastWrap™ bubble on demand products. Since 1962, we have been committed to providing the highest quality poly bags with the shortest lead times in the industry. Our US plastics manufacturing processes are certified to ISO 9001:2008. Material uniformity and integrity exceed quality standards established by the Flexible Packaging Association (FPA). With multiple manufacturing facilities throughout the world, we offer the largest plastic manufacturing capacity to ensure your supply chain remains constant. AirPouch EZ-Tear pillows and FastWrap bubble on demand products use EarthAware™ biodegradable (EGDC) and recycled (RGT) materials for strength and durability that improve protection while reducing packing and shipping costs, yet are environmentally friendly. Also available is DuraClear 2000™ (DC2), a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength. Available exclusively for AirPouch EZ-Tear pillows is XD Blend™ material (EGXD). XD Blend is engineered using the latest polymer technologies to provide an air pillow with superior strength that also promotes sustainability. XD Blend material comes standard as an EarthAware biodegradable material at an industry leading 0.95 mil thickness To learn more, or to place an order, please call us at 1-888-288-6224.

Suppliers

Company
Product
Description
Supplier Links
AirPouch® EZ-Tear™ Pillow - EZ 80803020 VP - Practical Packaging Solutions
Chicago, IL, USA
AirPouch® EZ-Tear™ Pillow
EZ 80803020 VP
AirPouch® EZ-Tear™ Pillow EZ 80803020 VP
AirPouch® EZ-Tear™ Pillows and AirPouch® FastWrap™ Stock List Automated Packaging Systems is the originator and sole manufacturer of genuine AirPouch® EZ-Tear™ pillows and AirPouch FastWrap™ bubble on demand products. Since 1962, we have been committed to providing the highest quality poly bags with the shortest lead times in the industry. Our US plastics manufacturing processes are certified to ISO 9001:2008. Material uniformity and integrity exceed quality standards established by the Flexible Packaging Association (FPA). With multiple manufacturing facilities throughout the world, we offer the largest plastic manufacturing capacity to ensure your supply chain remains constant. AirPouch EZ-Tear pillows and FastWrap bubble on demand products use EarthAware™ biodegradable (EGDC) and recycled (RGT) materials for strength and durability that improve protection while reducing packing and shipping costs, yet are environmentally friendly. Also available is DuraClear 2000™ (DC2), a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength. Available exclusively for AirPouch EZ-Tear pillows is XD Blend™ material (EGXD). XD Blend is engineered using the latest polymer technologies to provide an air pillow with superior strength that also promotes sustainability. XD Blend material comes standard as an EarthAware biodegradable material at an industry leading 0.95 mil thickness To learn more, or to place an order, please call us at 1-888-288-6224.

AirPouch® EZ-Tear™ Pillows and AirPouch® FastWrap™ Stock List
Automated Packaging Systems is the originator and sole manufacturer of genuine AirPouch® EZ-Tear™ pillows and AirPouch FastWrap™ bubble on demand products. Since 1962, we have been committed to providing the highest quality poly bags with the shortest lead times in the industry.
Our US plastics manufacturing processes are certified to ISO 9001:2008. Material uniformity and integrity exceed quality standards established by the Flexible Packaging Association (FPA). With multiple manufacturing facilities throughout the world, we offer the largest plastic manufacturing capacity to ensure your supply chain remains constant. AirPouch EZ-Tear pillows and FastWrap bubble on demand products use EarthAware™ biodegradable (EGDC) and recycled (RGT) materials for strength and durability that improve protection while reducing packing and shipping costs, yet are environmentally friendly. Also available is DuraClear 2000™ (DC2), a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength.
Available exclusively for AirPouch EZ-Tear pillows is XD Blend™ material (EGXD). XD Blend is engineered using the latest polymer technologies to provide an air pillow with superior strength that also promotes sustainability. XD Blend material comes standard as an EarthAware biodegradable material at an industry leading 0.95 mil thickness
To learn more, or to place an order, please call us at 1-888-288-6224.

Supplier's Site

Technical Specifications

  Practical Packaging Solutions
Product Category Protective Packaging
Product Number EZ 80803020 VP
Product Name AirPouch® EZ-Tear™ Pillow
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

18 x 23 1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
UPS Heat Seal Bubble Mailer - UPSH0914 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Maximum Dimension 14.5 inch (368 mm)
View Details