The BPS V420 VFFS Bagger is designed for efficient bagging operations, capable of handling bag lengths from 3 to 16 inches and widths from 3 to 8 inches, with a maximum web width of 16 inches. It operates at speeds ranging from 12 to 60 bags per minute and requires a power supply of 220V at 50-60Hz with a full load amperage of 20. The machine weighs 992 lbs and utilizes compressed air at 90 p.s.i. This bagger features automatic functions for conveying, measuring, feeding, filling, and forming bags, along with date code printing and specialized sealing and cutting capabilities. It is equipped with servo-motor controls for all film systems and twin belt film tube pulling for enhanced control. High precision is maintained through a fiber optic photo sensor and a PLC control system. The user interface includes a preloaded operation menu on a 5.7-inch touch screen, allowing for easy adjustments to packing parameters and displaying daily production output and self-diagnostics. Additional features include a PID temperature controller for monitoring heat sealing temperature within +/- 3°F, automatic edge position control for consistent film alignment, and various filling options such as auger screw fillers for powders and rotary gear pump fillers for liquids. The machine is constructed from stainless steel and includes components from recognized international manufacturers, ensuring reliability and quality in packaging applications.
| Practical Packaging Solutions | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | BPS V420 |
| Product Name | BPS V420 VFFS Bagger |
| Machine Type | Wrapping |