Practical Packaging Solutions BPS 600 Wrapper BPS 600

Description
Heavy Duty, Easy Set Up & Change Over, World Class Quality Rotary jaw seal, top over "H style" package for hard and laminate film sealing 6 foot infeed for easy loading Power Film Roller System Eye film registration 400 Products Per Minute Product sizing: L 4" to 14.4" x W 4.2" to 10.8" x H 2.6", Optional H at 4.8" Adjustable Former Overhead compression section Stainless Steel product contact parts, Heavy duty construction. Digital Controls for: Temperature PID, Bag length and Speed Electro-Mechanical Drive, AC Freq, 1 HP UL, CE, and International Electrical, Pneumatic and Mechanical Components 220 VAC / 50-60 Hz / 1 Phase, 20 FLA One Year Warranty Local Parts and Technical Support Services World-Class Quality at an economical price
Datasheet
Description
Heavy Duty, Easy Set Up & Change Over, World Class Quality Rotary jaw seal, top over "H style" package for hard and laminate film sealing 6 foot infeed for easy loading Power Film Roller System Eye film registration 400 Products Per Minute Product sizing: L 4" to 14.4" x W 4.2" to 10.8" x H 2.6", Optional H at 4.8" Adjustable Former Overhead compression section Stainless Steel product contact parts, Heavy duty construction. Digital Controls for: Temperature PID, Bag length and Speed Electro-Mechanical Drive, AC Freq, 1 HP UL, CE, and International Electrical, Pneumatic and Mechanical Components 220 VAC / 50-60 Hz / 1 Phase, 20 FLA One Year Warranty Local Parts and Technical Support Services World-Class Quality at an economical price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BPS 600 Wrapper - BPS 600 - Practical Packaging Solutions
Chicago, IL, USA
BPS 600 Wrapper
BPS 600
BPS 600 Wrapper BPS 600
Heavy Duty, Easy Set Up & Change Over, World Class Quality Rotary jaw seal, top over "H style" package for hard and laminate film sealing 6 foot infeed for easy loading Power Film Roller System Eye film registration 400 Products Per Minute Product sizing: L 4" to 14.4" x W 4.2" to 10.8" x H 2.6", Optional H at 4.8" Adjustable Former Overhead compression section Stainless Steel product contact parts, Heavy duty construction. Digital Controls for: Temperature PID, Bag length and Speed Electro-Mechanical Drive, AC Freq, 1 HP UL, CE, and International Electrical, Pneumatic and Mechanical Components 220 VAC / 50-60 Hz / 1 Phase, 20 FLA One Year Warranty Local Parts and Technical Support Services World-Class Quality at an economical price

Heavy Duty, Easy Set Up & Change Over, World Class Quality

  • Rotary jaw seal, top over "H style" package for hard and laminate film sealing
  • 6 foot infeed for easy loading
  • Power Film Roller System
  • Eye film registration
  • 400 Products Per Minute
  • Product sizing: L 4" to 14.4" x W 4.2" to 10.8" x H 2.6", Optional H at 4.8"
  • Adjustable Former
  • Overhead compression section
  • Stainless Steel product contact parts, Heavy duty construction.
  • Digital Controls for: Temperature PID, Bag length and Speed
  • Electro-Mechanical Drive, AC Freq, 1 HP
  • UL, CE, and International Electrical, Pneumatic and Mechanical Components
  • 220 VAC / 50-60 Hz / 1 Phase, 20 FLA
  • One Year Warranty
  • Local Parts and Technical Support Services
  • World-Class Quality at an economical price
Supplier's Site Datasheet

Technical Specifications

  Practical Packaging Solutions
Product Category Packaging Machines
Product Number BPS 600
Product Name BPS 600 Wrapper
Machine Type Wrapping
Unlock Full Specs
to access all available technical data

Similar Products

ProTrac Tube Fillers -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Horizontal band sealers - HCBS-1/8CT 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 9129113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details