Practical Packaging Solutions AirPouch Express 3 DuraClear 2000 1.5 mil

Description
Air pillows for void-fill packing made from DuraClear™ 2000 Enhanced Linear Low Density Polyethylene - System-matched material for superior performance The AirPouch Express 3 Void-fill System uses DuraClear 2000 (DC2) material for strong, durable air pillows that improve protection while reducing packing and shipping costs. DC2 is a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength. AirPouch air pillow material is manufactured in Automated Packaging's own ISO 9001/2000 registered plants in the US and Europe. Material uniformity and integrity exceed quality standards established by the FPA (Flexible Packaging Association). Only AirPouch air pillows have our unique EZ-Tear™ Perforations, which allow quick and easy separation of the pillows for fast and efficient packing. These specially designed perforations also allow more air into each pillow, providing better yield, a lower cost per cubic foot, and less weight per package.
Description
Air pillows for void-fill packing made from DuraClear™ 2000 Enhanced Linear Low Density Polyethylene - System-matched material for superior performance The AirPouch Express 3 Void-fill System uses DuraClear 2000 (DC2) material for strong, durable air pillows that improve protection while reducing packing and shipping costs. DC2 is a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength. AirPouch air pillow material is manufactured in Automated Packaging's own ISO 9001/2000 registered plants in the US and Europe. Material uniformity and integrity exceed quality standards established by the FPA (Flexible Packaging Association). Only AirPouch air pillows have our unique EZ-Tear™ Perforations, which allow quick and easy separation of the pillows for fast and efficient packing. These specially designed perforations also allow more air into each pillow, providing better yield, a lower cost per cubic foot, and less weight per package.

Suppliers

Company
Product
Description
Supplier Links
AirPouch Express 3 DuraClear 2000 - 1.5 mil - Practical Packaging Solutions
Chicago, IL, USA
AirPouch Express 3 DuraClear 2000
1.5 mil
AirPouch Express 3 DuraClear 2000 1.5 mil
Air pillows for void-fill packing made from DuraClear™ 2000 Enhanced Linear Low Density Polyethylene - System-matched material for superior performance The AirPouch Express 3 Void-fill System uses DuraClear 2000 (DC2) material for strong, durable air pillows that improve protection while reducing packing and shipping costs. DC2 is a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength. AirPouch air pillow material is manufactured in Automated Packaging's own ISO 9001/2000 registered plants in the US and Europe. Material uniformity and integrity exceed quality standards established by the FPA (Flexible Packaging Association). Only AirPouch air pillows have our unique EZ-Tear™ Perforations, which allow quick and easy separation of the pillows for fast and efficient packing. These specially designed perforations also allow more air into each pillow, providing better yield, a lower cost per cubic foot, and less weight per package.

Air pillows for void-fill packing made from DuraClear™ 2000 Enhanced Linear Low Density Polyethylene - System-matched material for superior performance
The AirPouch Express 3 Void-fill System uses DuraClear 2000 (DC2) material for strong, durable air pillows that improve protection while reducing packing and shipping costs.
DC2 is a specially formulated, linear low density polyethylene with superior durability, puncture-resistance, clarity and strength. AirPouch air pillow material is manufactured in Automated Packaging's own ISO 9001/2000 registered plants in the US and Europe. Material uniformity and integrity exceed quality standards established by the FPA (Flexible Packaging Association).
Only AirPouch air pillows have our unique EZ-Tear™ Perforations, which allow quick and easy separation of the pillows for fast and efficient packing. These specially designed perforations also allow more air into each pillow, providing better yield, a lower cost per cubic foot, and less weight per package.

Supplier's Site

Technical Specifications

  Practical Packaging Solutions
Product Category Packaging Machines
Product Number 1.5 mil
Product Name AirPouch Express 3 DuraClear 2000
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 2658735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Single Barrel Syringe Filling System - RS8 & RS12 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Tabletop Band Sealer - TBS-3/8 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Features Portable
Goods Powder; Consumer; BulkOEM
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details