Advanced features
Two transformers may be paralleled for higher output power.
Application
Transformer for supply of components with 12 or 24 VAC supply voltage.
Transformer for stabilized DC power supplies, e.g. type 2229.
Technical characteristics
Standard primary input voltages of 115 or 230 VAC with special primary voltages to order.
Standard secondary voltages of 12 or 24 VAC with special secondary voltages to order.
Ring core transformer with separate 3.75 kVAC isolation voltage between primary and secondary windings.
Fitted with a thermal fuse.
The device is supplied with a retention clip for a safe attachment to the relay socket.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
| PR electronics | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 2240 |
| Product Name | Transformer |
| Primary Frequency | 50 Hz; 60 Hz |