Non-concentric windings, low capacitive coupling, low profile
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | FZ230-10 |
| Product Name | FlatZtran Series FZ |
| Transformer Type | Power Transformer |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |