Machine tool control transformer (autotransformer), finger-safe terminals
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | CTA100-L01 |
| Product Name | Group L Series NWGV01 |
| Transformer Type | Autotransformer |
| Mounting | H Frame |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | 5Lead |