PowerVolt, Inc. Group C: Series NUGV CT1000-C00

Description
Machine tool control transformer, finger-safe terminals
Description
Machine tool control transformer, finger-safe terminals

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
Group C: Series NUGV
CT1000-C00
Group C: Series NUGV CT1000-C00
Machine tool control transformer, finger-safe terminals

Machine tool control transformer, finger-safe terminals

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number CT1000-C00
Product Name Group C: Series NUGV
Transformer Type Industrial Control Transformer
Mounting H Frame
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 166JB24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 24 volts
Power Rating (VA) 24 VA
View Details
4 suppliers