Machine tool control transformer, finger-safe terminals
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | CT0750-D00 |
| Product Name | Group D Series QUGV |
| Transformer Type | Industrial Control Transformer |
| Mounting | H Frame |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Single |