PowerVolt, Inc. Group A: Series GYEV CT0350-A00

Description
Machine tool control transformer, finger-safe terminals
Description
Machine tool control transformer, finger-safe terminals

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
Group A: Series GYEV
CT0350-A00
Group A: Series GYEV CT0350-A00
Machine tool control transformer, finger-safe terminals

Machine tool control transformer, finger-safe terminals

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number CT0350-A00
Product Name Group A: Series GYEV
Transformer Type Industrial Control Transformer
Mounting H Frame
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A10-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 750 VA
View Details