PowerVolt, Inc. Group C: Series NUGV CT0250-C00

Description
Machine tool control transformer, finger-safe terminals
Description
Machine tool control transformer, finger-safe terminals

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
Group C: Series NUGV
CT0250-C00
Group C: Series NUGV CT0250-C00
Machine tool control transformer, finger-safe terminals

Machine tool control transformer, finger-safe terminals

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number CT0250-C00
Product Name Group C: Series NUGV
Transformer Type Industrial Control Transformer
Mounting H Frame
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-070L CST2-070LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details