PowerVolt, Inc. Group A: Series GYEV CT0200-A00

Description
Machine tool control transformer, finger-safe terminals
Description
Machine tool control transformer, finger-safe terminals

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
Group A: Series GYEV
CT0200-A00
Group A: Series GYEV CT0200-A00
Machine tool control transformer, finger-safe terminals

Machine tool control transformer, finger-safe terminals

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number CT0200-A00
Product Name Group A: Series GYEV
Transformer Type Industrial Control Transformer
Mounting H Frame
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Power Control Transformers - F-108U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
6 suppliers
Transformers - Power Transformers - 162J12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 36 VA
View Details
3 suppliers
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details