Not inherently limiting - will be fused to meet class 2 requirement
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | CL7505 |
| Product Name | Wabash Class 2 Transformer |
| Transformer Type | Power Transformer |
| Mounting | Chassis |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Quad (2 + 2) |