PowerVolt, Inc. Wabash Class 2 Transformer CL10005-xct

Description
Not inherently limiting - will be fused to meet class 2 requirement
Description
Not inherently limiting - will be fused to meet class 2 requirement

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
Wabash Class 2 Transformer
CL10005-xct
Wabash Class 2 Transformer CL10005-xct
Not inherently limiting - will be fused to meet class 2 requirement

Not inherently limiting - will be fused to meet class 2 requirement

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number CL10005-xct
Product Name Wabash Class 2 Transformer
Transformer Type Power Transformer
Mounting Chassis
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497A-A7-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 300 VA
View Details