Transformers meet international safety standards
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 14P-30-28 |
| Product Name | WorldPower 14P Series |
| Transformer Type | Power Transformer |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |