Powertronix Inc. PowerMED Power Isolation and Distribution Unit Model L (50 - 300 VA)

Description
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power. APPLICATIONS: Medical, Dental, and Laboratory Equipment Mobile Medical Cart IT Management Systems and Network Servers Telecommunications and Broadcasting Equipment Home and Professional Stereos Audio/Video Entertainment Systems Automation / Robotic Point of Sales and Data Processing Equipment
Description
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power. APPLICATIONS: Medical, Dental, and Laboratory Equipment Mobile Medical Cart IT Management Systems and Network Servers Telecommunications and Broadcasting Equipment Home and Professional Stereos Audio/Video Entertainment Systems Automation / Robotic Point of Sales and Data Processing Equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The PowerMED Power Isolation and Distribution Unit, Model L (50 - 300 VA), is designed for a variety of applications including medical, dental, and laboratory equipment, as well as mobile medical carts and industrial equipment. It supports input voltages of 100/120/200/240 VAC at 50/60 Hz and provides multiple output options including 12 - 96/100/120/200/240 VAC and 12/24/48 VDC. The unit features IEC 320 and NEMA 5-15 outlets, with a leakage current of less than 100 µA, ensuring safe operation. This model is compact and lightweight, making it suitable for various mounting options, including floor standing and wall mount. It is cTUVu listed to ANSI/AAMI ES60601-1:2005+A2 and is CB certified to 60601-1 Edition 3.1, ensuring compliance with safety standards. The unit is also RoHS compliant and CE marked, indicating adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The PowerMED Power Isolation and Distribution Unit, Model L (50 - 300 VA), is designed for a variety of applications including medical, dental, and laboratory equipment, as well as mobile medical carts and industrial equipment. It supports input voltages of 100/120/200/240 VAC at 50/60 Hz and provides multiple output options including 12 - 96/100/120/200/240 VAC and 12/24/48 VDC. The unit features IEC 320 and NEMA 5-15 outlets, with a leakage current of less than 100 µA, ensuring safe operation. This model is compact and lightweight, making it suitable for various mounting options, including floor standing and wall mount. It is cTUVu listed to ANSI/AAMI ES60601-1:2005+A2 and is CB certified to 60601-1 Edition 3.1, ensuring compliance with safety standards. The unit is also RoHS compliant and CE marked, indicating adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
PowerMED Power Isolation and Distribution Unit - Model L (50 - 300 VA) - Powertronix Inc.
Foster City, CA, United States
PowerMED Power Isolation and Distribution Unit
Model L (50 - 300 VA)
PowerMED Power Isolation and Distribution Unit Model L (50 - 300 VA)
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power. APPLICATIONS: Medical, Dental, and Laboratory Equipment Mobile Medical Cart IT Management Systems and Network Servers Telecommunications and Broadcasting Equipment Home and Professional Stereos Audio/Video Entertainment Systems Automation / Robotic Point of Sales and Data Processing Equipment

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power.

APPLICATIONS:

  • Medical, Dental, and Laboratory Equipment
  • Mobile Medical Cart
  • IT Management Systems and Network Servers
  • Telecommunications and Broadcasting Equipment
  • Home and Professional Stereos
  • Audio/Video Entertainment Systems
  • Automation / Robotic
  • Point of Sales and Data Processing Equipment
Supplier's Site Datasheet

Technical Specifications

  Powertronix Inc.
Product Category Power Distribution Units (PDU)
Product Number Model L (50 - 300 VA)
Product Name PowerMED Power Isolation and Distribution Unit
Voltage 115V; 208V; 230V; 100-240 VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703422 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type F
View Details