Powertip Technology, Inc. Display, Alphanumeric, 20 X 4; Character Count X Line Powertip PC2004LRU-AWB-H-Q

Description
DISPLAY, ALPHANUMERIC, 20 X 4; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20 X 4; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20 X 4; Character Count X Line Powertip - 49P5426 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20 X 4; Character Count X Line Powertip
49P5426
Display, Alphanumeric, 20 X 4; Character Count X Line Powertip 49P5426
DISPLAY, ALPHANUMERIC, 20 X 4; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20 X 4; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 49P5426
Product Name Display, Alphanumeric, 20 X 4; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543579 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 29.58 mm (1.16 inch)
Viewing Area Height 16.22 mm (0.6386 inch)
View Details
LCD Module & Network Card - EZIO-G500 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details