LCD MODULE, 20X2, LED B/L; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:9.22mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 34P1499 |
| Product Name | Lcd Module, 20X2, Led B/l; Character Count X Line Powertip |
| Display Type | Character Display |