Powertip Technology, Inc. Lcd Module, 20X2, Led B/l, X-Tmp; Character Count X Line Powertip PC2002LRU-BWB-H-Q

Description
LCD MODULE, 20X2, LED B/L, X-TMP; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Description
LCD MODULE, 20X2, LED B/L, X-TMP; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 20X2, Led B/l, X-Tmp; Character Count X Line Powertip - 45P3812 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 20X2, Led B/l, X-Tmp; Character Count X Line Powertip
45P3812
Lcd Module, 20X2, Led B/l, X-Tmp; Character Count X Line Powertip 45P3812
LCD MODULE, 20X2, LED B/L, X-TMP; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

LCD MODULE, 20X2, LED B/L, X-TMP; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 45P3812
Product Name Lcd Module, 20X2, Led B/l, X-Tmp; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492655 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
240x128 Graphic Display Module - LM240128CFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details