Powertip Technology, Inc. Lcd Module, 20X2 Led B/l; Character Count X Line Powertip PC2002LRS-AWA-B-Q

Description
LCD MODULE, 20X2 LED B/L; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, 20X2 LED B/L; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 20X2 Led B/l; Character Count X Line Powertip - 45P3811 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 20X2 Led B/l; Character Count X Line Powertip
45P3811
Lcd Module, 20X2 Led B/l; Character Count X Line Powertip 45P3811
LCD MODULE, 20X2 LED B/L; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

LCD MODULE, 20X2 LED B/L; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 45P3811
Product Name Lcd Module, 20X2 Led B/l; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1711661 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 1
Characters per Line 16
View Details
16x2 Character Display Module - LMB162AFC - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Character Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-640480G5TNQW-TW0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 98.43 mm (3.88 inch)
View Details