Powertip Technology, Inc. Lcd Module, 16X4, Led B/l, X-Tmp; Character Count X Line Powertip PC1604LRU-AWB-H-Q

Description
LCD MODULE, 16X4, LED B/L, X-TMP; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, 16X4, LED B/L, X-TMP; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 16X4, Led B/l, X-Tmp; Character Count X Line Powertip - 40P0694 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 16X4, Led B/l, X-Tmp; Character Count X Line Powertip
40P0694
Lcd Module, 16X4, Led B/l, X-Tmp; Character Count X Line Powertip 40P0694
LCD MODULE, 16X4, LED B/L, X-TMP; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes

LCD MODULE, 16X4, LED B/L, X-TMP; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 40P0694
Product Name Lcd Module, 16X4, Led B/l, X-Tmp; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1253302 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details