Powertip Technology, Inc. Lcd Module, 16X2, X-Tmp; Character Count X Line Powertip PC1602ARU-HWB-G-Q

Description
LCD MODULE, 16X2, X-TMP; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, 16X2, X-TMP; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 16X2, X-Tmp; Character Count X Line Powertip - 40P0693 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 16X2, X-Tmp; Character Count X Line Powertip
40P0693
Lcd Module, 16X2, X-Tmp; Character Count X Line Powertip 40P0693
LCD MODULE, 16X2, X-TMP; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes

LCD MODULE, 16X2, X-TMP; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:STN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 40P0693
Product Name Lcd Module, 16X2, X-Tmp; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543569 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
LCD Module & Network Card - EZIO-G400 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details