Powertip Technology, Inc. Display, Alphanumeric, 16 X 2; Character Count X Line Powertip PC1602ARS-CWA-A-Q

Description
DISPLAY, ALPHANUMERIC, 16 X 2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16 X 2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16 X 2; Character Count X Line Powertip - 05M0978 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16 X 2; Character Count X Line Powertip
05M0978
Display, Alphanumeric, 16 X 2; Character Count X Line Powertip 05M0978
DISPLAY, ALPHANUMERIC, 16 X 2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16 X 2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 05M0978
Product Name Display, Alphanumeric, 16 X 2; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492643 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 30.4 mm (1.2 inch)
View Details
Digital Color TFT LCD Module RGB 800x600 8 inch Anti-Glare - LMT080DIEFWU-3 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800480SBTMQW-TA0 - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 104 mm (4.11 inch)
View Details