Powertip Technology, Inc. Lcd Module, 16X1, Led B/l; Character Count X Line Powertip PC1601LRU-AWB-B-Q

Description
LCD MODULE, 16X1, LED B/L; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, 16X1, LED B/L; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 16X1, Led B/l; Character Count X Line Powertip - 45P3808 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 16X1, Led B/l; Character Count X Line Powertip
45P3808
Lcd Module, 16X1, Led B/l; Character Count X Line Powertip 45P3808
LCD MODULE, 16X1, LED B/L; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm RoHS Compliant: Yes

LCD MODULE, 16X1, LED B/L; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 45P3808
Product Name Lcd Module, 16X1, Led B/l; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492677 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2867-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details