Powertip Technology, Inc. Lcd Module, 8X2, Led B/l; Character Count X Line Powertip PC0802LRS-AWA-B-Q

Description
LCD MODULE, 8X2, LED B/L; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:11.44mm RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, 8X2, LED B/L; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:11.44mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 8X2, Led B/l; Character Count X Line Powertip - 45P3806 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 8X2, Led B/l; Character Count X Line Powertip
45P3806
Lcd Module, 8X2, Led B/l; Character Count X Line Powertip 45P3806
LCD MODULE, 8X2, LED B/L; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:11.44mm RoHS Compliant: Yes

LCD MODULE, 8X2, LED B/L; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:11.44mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 45P3806
Product Name Lcd Module, 8X2, Led B/l; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data