Powertip Technology, Inc. Lcd Module, 8X2, Stn Reflective; Character Count X Line Powertip PC0802ARS-AWA-A-Q

Description
LCD MODULE, 8X2, STN REFLECTIVE; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, 8X2, STN REFLECTIVE; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 8X2, Stn Reflective; Character Count X Line Powertip - 45P3805 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 8X2, Stn Reflective; Character Count X Line Powertip
45P3805
Lcd Module, 8X2, Stn Reflective; Character Count X Line Powertip 45P3805
LCD MODULE, 8X2, STN REFLECTIVE; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes

LCD MODULE, 8X2, STN REFLECTIVE; Character Count x Line:8 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 45P3805
Product Name Lcd Module, 8X2, Stn Reflective; Character Count X Line Powertip
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543544 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
Viewing Area Height 18.6 mm (0.7323 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
12.1 Inch Color TFT LCD Module LVDS 1280x800 - LMT121ENLFWA - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 163 mm (6.43 inch)
View Details