POWERSONIC INDUSTRIES, INC.
PS-650LS -- BATTERY PRODUCTS - BATTERIES RECHARGEABLE (SECONDARY)
Powersonic Industries, Inc.
Battery Products - Batteries Rechargeable (Secondary)
PS-650LS
Description
BATTERY LEAD ACID 6V 5AH
Description
BATTERY LEAD ACID 6V 5AH
Suppliers
Battery Products - Batteries Rechargeable (Secondary)
PS-650LS
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
PS-650LS |
|
Product Name
|
Battery Products - Batteries Rechargeable (Secondary) |
|
Primary Batteries
|
Sealed Lead Acid (SLA, VRLA)
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Voltage
80 volts
Capacity
525 ampere-hr
Width / Diameter
36 inch (914 mm)
View Details