ADAPTOR, AC-DC, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:2.1mm x 5.5mm Barrel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 43AC0308 |
| Product Name | Adaptor, Ac-Dc, 12V, 0.5A; No. Of Outputs Powerpax |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |