Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
POWERPAX UK, LTD.
SW3477D -- AC ADAPTOR 12V 10A REG 3 PIN VI ROHS COMPLIANT POWERPAX
PowerPax UK, Ltd.
Ac Adaptor 12V 10A Reg 3 Pin Vi Rohs Compliant Powerpax
SW3477D
Description
AC ADAPTOR 12V 10A REG 3 PIN VI ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
AC ADAPTOR 12V 10A REG 3 PIN VI ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ac Adaptor 12V 10A Reg 3 Pin Vi Rohs Compliant Powerpax
22AJ0495
Ac Adaptor 12V 10A Reg 3 Pin Vi Rohs Compliant Powerpax
22AJ0495
AC ADAPTOR 12V 10A REG 3 PIN VI ROHS COMPLIANT: YES
AC ADAPTOR 12V 10A REG 3 PIN VI ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
22AJ0495
Product Name
Ac Adaptor 12V 10A Reg 3 Pin Vi Rohs Compliant Powerpax
Regulatory Compliance
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
KL9260 | Potential supply terminal, 120…230 V AC, with diagnostics and fuse
View Details
IMI Life Science
3590-Series
3590-1D20
Specs
Applications
Analytical
DC Output Voltage
2500.0 volts
DC Output Current
5.00E-4 to 0.0020 amps
View Details
Inductotherm Group
Solid State Induction Heating Power Supply
Statipower® SP5
Specs
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
BARTEC
Supply module Ex i
supply module ex i bcs3678ex is
Specs
Operating Temperature
-29 to 10 C (-20 to 50 F)
View Details