PowerPax UK, Ltd. 24V 2.7A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax 28-18210

Description
24V 2.7A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:
Description
24V 2.7A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:

Suppliers

Company
Product
Description
Supplier Links
24V 2.7A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax - 55X0069 - Newark, An Avnet Company
Chicago, IL, United States
24V 2.7A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax
55X0069
24V 2.7A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax 55X0069
24V 2.7A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:

24V 2.7A Power Adapter with Bare Leads to 5.5 x 2.1 Plug; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55X0069
Product Name 24V 2.7A Power Adapter With Bare Leads To 5.5 X 2.1 Plug; Power Supply Approvals Powerpax
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details