PowerFilm, Inc. 110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive R3-32F13.7VB

Description
Specifications Panel output to PowerBoost Integrated Charge Controller Nominally 110W PowerBoost Integrated Charge Controller Output to Battery Charges 12V battery (flooded and AGM) Charging voltage 13.8V float, 14.5V max Charging efficiency 88-91% Effective power to battery 97W Current to the battery 6.0A - 8.5A (depending on battery voltage). Solar panels extend battery life, reduce jumpstarts, provide diesel savings, enable telematics and maintain battery voltage during extended off cycles. PowerFilm designed this Soltronix 110W Semi-Flexible Solar Panel with Integrated Charge Controller to simplify solar charging. The 110W solar panel includes semi-flexible fiberglass backing, full backside butyl adhesive, and an integrated fixed power point (FPPT) charge controller. Compared to other panels on the market, the FPPT integrated charge controller delivers more power to the battery and provides faster installation. Industrial-strength butyl adhesive across the entire backside of the panel ensures a tight bond to the vehicle or trailer and eliminates bond failures due to water freeze-thaw cycles. What's included: 110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive (R3-32F13.7VB) Cable Options: Custom cable lengths, connections, and wire wrap are available depending on requirements (cable not included). Benefits: High-efficiency SunPower/Maxeon cells require less area on fairings and limit power reduction due to hail damage/strikes Integrated FPPT charge controller results in faster installation and more power than traditional PWM charge controllers Full backside Industrial strength butyl adhesive provides the best bond to truck or trailer Semi-flexible design enables easy attachment to fairings or hoods Rugged, self-cleaning encapsulation
Datasheet
Description
Specifications Panel output to PowerBoost Integrated Charge Controller Nominally 110W PowerBoost Integrated Charge Controller Output to Battery Charges 12V battery (flooded and AGM) Charging voltage 13.8V float, 14.5V max Charging efficiency 88-91% Effective power to battery 97W Current to the battery 6.0A - 8.5A (depending on battery voltage). Solar panels extend battery life, reduce jumpstarts, provide diesel savings, enable telematics and maintain battery voltage during extended off cycles. PowerFilm designed this Soltronix 110W Semi-Flexible Solar Panel with Integrated Charge Controller to simplify solar charging. The 110W solar panel includes semi-flexible fiberglass backing, full backside butyl adhesive, and an integrated fixed power point (FPPT) charge controller. Compared to other panels on the market, the FPPT integrated charge controller delivers more power to the battery and provides faster installation. Industrial-strength butyl adhesive across the entire backside of the panel ensures a tight bond to the vehicle or trailer and eliminates bond failures due to water freeze-thaw cycles. What's included: 110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive (R3-32F13.7VB) Cable Options: Custom cable lengths, connections, and wire wrap are available depending on requirements (cable not included). Benefits: High-efficiency SunPower/Maxeon cells require less area on fairings and limit power reduction due to hail damage/strikes Integrated FPPT charge controller results in faster installation and more power than traditional PWM charge controllers Full backside Industrial strength butyl adhesive provides the best bond to truck or trailer Semi-flexible design enables easy attachment to fairings or hoods Rugged, self-cleaning encapsulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive - R3-32F13.7VB - PowerFilm, Inc.
Ames, IA, United States
110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive
R3-32F13.7VB
110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive R3-32F13.7VB
Specifications Panel output to PowerBoost Integrated Charge Controller Nominally 110W PowerBoost Integrated Charge Controller Output to Battery Charges 12V battery (flooded and AGM) Charging voltage 13.8V float, 14.5V max Charging efficiency 88-91% Effective power to battery 97W Current to the battery 6.0A - 8.5A (depending on battery voltage). Solar panels extend battery life, reduce jumpstarts, provide diesel savings, enable telematics and maintain battery voltage during extended off cycles. PowerFilm designed this Soltronix 110W Semi-Flexible Solar Panel with Integrated Charge Controller to simplify solar charging. The 110W solar panel includes semi-flexible fiberglass backing, full backside butyl adhesive, and an integrated fixed power point (FPPT) charge controller. Compared to other panels on the market, the FPPT integrated charge controller delivers more power to the battery and provides faster installation. Industrial-strength butyl adhesive across the entire backside of the panel ensures a tight bond to the vehicle or trailer and eliminates bond failures due to water freeze-thaw cycles. What's included: 110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive (R3-32F13.7VB) Cable Options: Custom cable lengths, connections, and wire wrap are available depending on requirements (cable not included). Benefits: High-efficiency SunPower/Maxeon cells require less area on fairings and limit power reduction due to hail damage/strikes Integrated FPPT charge controller results in faster installation and more power than traditional PWM charge controllers Full backside Industrial strength butyl adhesive provides the best bond to truck or trailer Semi-flexible design enables easy attachment to fairings or hoods Rugged, self-cleaning encapsulation

Specifications

  • Panel output to PowerBoost Integrated Charge Controller
    • Nominally 110W
  • PowerBoost Integrated Charge Controller Output to Battery
    • Charges 12V battery (flooded and AGM)
    • Charging voltage 13.8V float, 14.5V max
    • Charging efficiency 88-91%
    • Effective power to battery 97W
    • Current to the battery 6.0A - 8.5A (depending on battery voltage).

Solar panels extend battery life, reduce jumpstarts, provide diesel savings, enable telematics and maintain battery voltage during extended off cycles.

PowerFilm designed this Soltronix 110W Semi-Flexible Solar Panel with Integrated Charge Controller to simplify solar charging. The 110W solar panel includes semi-flexible fiberglass backing, full backside butyl adhesive, and an integrated fixed power point (FPPT) charge controller.

Compared to other panels on the market, the FPPT integrated charge controller delivers more power to the battery and provides faster installation. Industrial-strength butyl adhesive across the entire backside of the panel ensures a tight bond to the vehicle or trailer and eliminates bond failures due to water freeze-thaw cycles.

What's included:

  • 110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive (R3-32F13.7VB)

Cable Options:

  • Custom cable lengths, connections, and wire wrap are available depending on requirements (cable not included).

Benefits:

  • High-efficiency SunPower/Maxeon cells require less area on fairings and limit power reduction due to hail damage/strikes
  • Integrated FPPT charge controller results in faster installation and more power than traditional PWM charge controllers
  • Full backside Industrial strength butyl adhesive provides the best bond to truck or trailer
  • Semi-flexible design enables easy attachment to fairings or hoods
  • Rugged, self-cleaning encapsulation
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Solar Panels
Product Number R3-32F13.7VB
Product Name 110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive
Power 110 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Efficiency 17 %
View Details
72 Cell Multicrystalline PV Module - TALLMAX-PE14A - Trina Solar (U.S.), Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
View Details
Monocrystalline PV Modules - XS60 - Motech Solar
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC
View Details
Specs
Material Polycrystalline Silicon
Power 225 to 335 watts
Efficiency 17.14 to 17.26 %
View Details